Vishay Intertechnology, Inc. Res Wirewound 99 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R GN05C99R00FE70

Description
Res Wirewound 99 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 99 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 99 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R - GN05C99R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 99 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
GN05C99R00FE70
Res Wirewound 99 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R GN05C99R00FE70
Res Wirewound 99 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 99 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-GN05C99R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN05C99R00FE70
Wirewound Resistors 3110-GN05C99R00FE70
GN-5C 99 1% E70 e3

GN-5C 99 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number GN05C99R00FE70 3110-GN05C99R00FE70
Product Name Res Wirewound 99 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers