Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-GN05C5R100JB12 | GN05C5R100JB12 |
| Product Name | Wirewound Resistors | Res Wirewound 5.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Resistance Range | 5.1 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound |