Vishay Intertechnology, Inc. Wirewound Resistors GN05C5K000HS73

Description
GN-5C 5K 3% S73
Request a Quote Datasheet
Description
GN-5C 5K 3% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-GN05C5K000HS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN05C5K000HS73
Wirewound Resistors 3110-GN05C5K000HS73
GN-5C 5K 3% S73

GN-5C 5K 3% S73

Supplier's Site Datasheet
Res Wirewound 5K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R - GN05C5K000HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R
GN05C5K000HS73
Res Wirewound 5K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R GN05C5K000HS73
Res Wirewound 5K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-GN05C5K000HS73 GN05C5K000HS73
Product Name Wirewound Resistors Res Wirewound 5K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 5000 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers