Vishay Intertechnology, Inc. Wirewound Resistors GN05C4R700JB12

Description
GN-5C 4.7 5% B12
Request a Quote Datasheet
Description
GN-5C 4.7 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-GN05C4R700JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN05C4R700JB12
Wirewound Resistors 3110-GN05C4R700JB12
GN-5C 4.7 5% B12

GN-5C 4.7 5% B12

Supplier's Site Datasheet
Res Wirewound 4.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - GN05C4R700JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
GN05C4R700JB12
Res Wirewound 4.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk GN05C4R700JB12
Res Wirewound 4.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-GN05C4R700JB12 GN05C4R700JB12
Product Name Wirewound Resistors Res Wirewound 4.7 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers