Vishay Intertechnology, Inc. Res Wirewound 49 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk GN05C49R00FB12

Description
Res Wirewound 49 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 49 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 49 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - GN05C49R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 49 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
GN05C49R00FB12
Res Wirewound 49 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk GN05C49R00FB12
Res Wirewound 49 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 49 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-GN05C49R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN05C49R00FB12
Wirewound Resistors 3110-GN05C49R00FB12
GN-5C 49 1% B12

GN-5C 49 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number GN05C49R00FB12 3110-GN05C49R00FB12
Product Name Res Wirewound 49 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details