GN-5C 24 1% E12 e3
Res Wirewound 24 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-GN05C24R00FE12 | GN05C24R00FE12 |
| Product Name | Wirewound Resistors | Res Wirewound 24 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 24 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |