Vishay Intertechnology, Inc. Wirewound Resistors GN05C200R0FB12

Description
GN-5C 200 1% B12
Request a Quote Datasheet
Description
GN-5C 200 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-GN05C200R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN05C200R0FB12
Wirewound Resistors 3110-GN05C200R0FB12
GN-5C 200 1% B12

GN-5C 200 1% B12

Supplier's Site Datasheet
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - GN05C200R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
GN05C200R0FB12
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk GN05C200R0FB12
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-GN05C200R0FB12 GN05C200R0FB12
Product Name Wirewound Resistors Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 200 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers