GN-10 .499 5% S73
Res Wirewound 499m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-GN010R4990JS73 | GN010R4990JS73 |
| Product Name | Wirewound Resistors | Res Wirewound 499m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 0.4990 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound |