Vishay Intertechnology, Inc. 7W,1.5,1%,BULK GN0101R500FB12

Description
7W,1.5,1%,BULK
Request a Quote Datasheet
Description
7W,1.5,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7W,1.5,1%,BULK - GN0101R500FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
7W,1.5,1%,BULK
GN0101R500FB12
7W,1.5,1%,BULK GN0101R500FB12
7W,1.5,1%,BULK

7W,1.5,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-GN0101R500FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN0101R500FB12
Wirewound Resistors 3110-GN0101R500FB12
GN-10 1.5 1% B12

GN-10 1.5 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number GN0101R500FB12 3110-GN0101R500FB12
Product Name 7W,1.5,1%,BULK Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details