Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R GN01010R00HE73

Description
Res Wirewound 10 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R - GN01010R00HE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R
GN01010R00HE73
Res Wirewound 10 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R GN01010R00HE73
Res Wirewound 10 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-GN01010R00HE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN01010R00HE73
Wirewound Resistors 3110-GN01010R00HE73
GN-10 10 3% E73 e3

GN-10 10 3% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number GN01010R00HE73 3110-GN01010R00HE73
Product Name Res Wirewound 10 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details