Vishay Intertechnology, Inc. Wirewound Resistors GN00551R10FE70

Description
GN-5 51.1 1% E70 e3
Request a Quote Datasheet
Description
GN-5 51.1 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-GN00551R10FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN00551R10FE70
Wirewound Resistors 3110-GN00551R10FE70
GN-5 51.1 1% E70 e3

GN-5 51.1 1% E70 e3

Supplier's Site Datasheet
Res Wirewound 51.1 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R - GN00551R10FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.1 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
GN00551R10FE70
Res Wirewound 51.1 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R GN00551R10FE70
Res Wirewound 51.1 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51.1 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-GN00551R10FE70 GN00551R10FE70
Product Name Wirewound Resistors Res Wirewound 51.1 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details