Res Wirewound 320 Ohm 0.5% 4W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-GN005320R0DS73 | GN005320R0DS73 |
| Product Name | Wirewound Resistors | Res Wirewound 320 Ohm 0.5% 4W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 320 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Technology / Construction | Wirewound |