Res Wirewound 1 Ohm 3% 4W ¦50ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-GN0051R000HE70 | GN0051R000HE70 |
| Product Name | Wirewound Resistors | Res Wirewound 1 Ohm 3% 4W ¦50ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 1 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |