Vishay Intertechnology, Inc. Wirewound Resistors GN0051R000FS70

Description
GN-5 1 1% S70
Request a Quote Datasheet
Description
GN-5 1 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-GN0051R000FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN0051R000FS70
Wirewound Resistors 3110-GN0051R000FS70
GN-5 1 1% S70

GN-5 1 1% S70

Supplier's Site Datasheet
Res Wirewound 1 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R - GN0051R000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
GN0051R000FS70
Res Wirewound 1 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R GN0051R000FS70
Res Wirewound 1 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-GN0051R000FS70 GN0051R000FS70
Product Name Wirewound Resistors Res Wirewound 1 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 1 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details