Vishay Intertechnology, Inc. Wirewound Resistors GN003R4220FS7080

Description
GN-3-80 .422 1% S70
Request a Quote
Description
GN-3-80 .422 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GN003 is a miniature, precision wirewound resistor with non-inductive Ayrton-Perry winding, rated for up to 2.0 W at +25 °C with a maximum hot spot temperature of +350 °C. It features a silicone coating, complete welded construction, and meets MIL-PRF-26 standards. The resistor has a resistance value range of 0.499 Ω to 2.74 kΩ with tolerances down to ±0.05 %, a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω, and an insulation resistance of at least 1000 MΩ dry. The body dimensions are 0.406 ± 0.031 in. in length and 0.020 ± 0.002 in. in diameter. Installation requires termination within 0.5 in. of the body end. The lead finish is tin/lead with tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The GN003 is a miniature, precision wirewound resistor with non-inductive Ayrton-Perry winding, rated for up to 2.0 W at +25 °C with a maximum hot spot temperature of +350 °C. It features a silicone coating, complete welded construction, and meets MIL-PRF-26 standards. The resistor has a resistance value range of 0.499 Ω to 2.74 kΩ with tolerances down to ±0.05 %, a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω, and an insulation resistance of at least 1000 MΩ dry. The body dimensions are 0.406 ± 0.031 in. in length and 0.020 ± 0.002 in. in diameter. Installation requires termination within 0.5 in. of the body end. The lead finish is tin/lead with tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-GN003R4220FS7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN003R4220FS7080
Wirewound Resistors 3110-GN003R4220FS7080
GN-3-80 .422 1% S70

GN-3-80 .422 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-GN003R4220FS7080
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2857147 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 15000 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-220RF1DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers