Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk GN003R2200JE1280

Description
Res Wirewound 220m Ohm 5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 220m Ohm 5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk - GN003R2200JE1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk
GN003R2200JE1280
Res Wirewound 220m Ohm 5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk GN003R2200JE1280
Res Wirewound 220m Ohm 5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220m Ohm 5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-GN003R2200JE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN003R2200JE1280
Wirewound Resistors 3110-GN003R2200JE1280
GN-3-80 .22 5% E12 e3

GN-3-80 .22 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number GN003R2200JE1280 3110-GN003R2200JE1280
Product Name Res Wirewound 220m Ohm 5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details