GN-3-80 200 1% S74
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-GN003200R0FS7480 | GN003200R0FS7480 |
| Product Name | Wirewound Resistors | Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound |