Res Wirewound 2.2 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
GN-1-80 2.2 .1% S74
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | GN0012R200BS7480 | 3110-GN0012R200BS7480 |
| Product Name | Res Wirewound 2.2 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 50 ±ppm/°C |