Vishay Precision Group 70W 5A 5V TVS Protection Diode GMF05LC-HSF-GS08

Description
Bidirectional TVS Diode 70W, 5A, 5V, 12.5V Clamp, 50pF, 5-Element, SMT Product overview: GMF05LC-HSF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70W, 5A, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70W, 5A, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GMF05LC-HSF-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode 70W, 5A, 5V, 12.5V Clamp, 50pF, 5-Element, SMT Product overview: GMF05LC-HSF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70W, 5A, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70W, 5A, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GMF05LC-HSF-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70W 5A 5V TVS Protection Diode - 144-GMF05LC-HSF-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70W 5A 5V TVS Protection Diode
144-GMF05LC-HSF-GS08
70W 5A 5V TVS Protection Diode 144-GMF05LC-HSF-GS08
Bidirectional TVS Diode 70W, 5A, 5V, 12.5V Clamp, 50pF, 5-Element, SMT Product overview: GMF05LC-HSF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70W, 5A, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70W, 5A, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GMF05LC-HSF-GS08 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode 70W, 5A, 5V, 12.5V Clamp, 50pF, 5-Element, SMT Product overview: GMF05LC-HSF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70W, 5A, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70W, 5A, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GMF05LC-HSF-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - GMF05LC-HSF-GS08 - 919630-GMF05LC-HSF-GS08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GMF05LC-HSF-GS08
919630-GMF05LC-HSF-GS08
TVS - TVS - Diodes - GMF05LC-HSF-GS08 919630-GMF05LC-HSF-GS08
Manufacturer: Vishay Win Source Part Number: 919630-GMF05LC-HSF-G S08 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 12.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: GMF05 Categories: Circuit Protection Case / Package: LLP75-6L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GMF05LCHSFGS08, GMF05LC-HSF-GS08CT, GMF05LC-HSF-GS08DKR, GMF05LC-HSF-GS08TR

Manufacturer: Vishay
Win Source Part Number: 919630-GMF05LC-HSF-GS08
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 12.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: GMF05
Categories: Circuit Protection
Case / Package: LLP75-6L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GMF05LCHSFGS08, GMF05LC-HSF-GS08CT, GMF05LC-HSF-GS08DKR, GMF05LC-HSF-GS08TR

Buy Now Datasheet
Diode, Esd Protection, 12.5V, Llp75-6L, Full Reel; Clamping Voltage Vc Max Vishay - 53T1010 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 12.5V, Llp75-6L, Full Reel; Clamping Voltage Vc Max Vishay
53T1010
Diode, Esd Protection, 12.5V, Llp75-6L, Full Reel; Clamping Voltage Vc Max Vishay 53T1010
DIODE, ESD PROTECTION, 12.5V, LLP75-6L, FULL REEL; Clamping Voltage Vc Max:12.5V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:70W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 12.5V, LLP75-6L, FULL REEL; Clamping Voltage Vc Max:12.5V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:70W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 12.5V, Llp75-6L; Clamping Voltage Vc Max Vishay - 17X9946 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 12.5V, Llp75-6L; Clamping Voltage Vc Max Vishay
17X9946
Diode, Esd Protection, 12.5V, Llp75-6L; Clamping Voltage Vc Max Vishay 17X9946
DIODE, ESD PROTECTION, 12.5V, LLP75-6L; Clamping Voltage Vc Max:12.5V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:70W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 12.5V, LLP75-6L; Clamping Voltage Vc Max:12.5V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:70W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GMF05LC-HSF-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GMF05LC-HSF-GS08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GMF05LC-HSF-GS08
TVS DIODE 5VWM 12.5VC LLP75-6L

TVS DIODE 5VWM 12.5VC LLP75-6L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-GMF05LC-HSF-GS08 919630-GMF05LC-HSF-GS08 53T1010 GMF05LC-HSF-GS08
Product Name 70W 5A 5V TVS Protection Diode TVS - TVS - Diodes - GMF05LC-HSF-GS08 Diode, Esd Protection, 12.5V, Llp75-6L, Full Reel; Clamping Voltage Vc Max Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS RoHS
Package Tape and Reel LLP75-6L LLP75-6L
Peak Pulse Power 70 watts 70 watts
Unlock Full Specs
to access all available technical data