Vishay Intertechnology, Inc. Diodes - Zener - Single - GLL4763A/46 GLL4763A/46

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001326-GLL4763A/46 Impedance: 250 Ω Power Dissipation: 1 W Voltage Tolerance: 5 % Zener Voltage: 91 V Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): GLL4763A/46GLL4763A4 6; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 5 µA Zener Current: 50 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001326-GLL4763A/46 Impedance: 250 Ω Power Dissipation: 1 W Voltage Tolerance: 5 % Zener Voltage: 91 V Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): GLL4763A/46GLL4763A4 6; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 5 µA Zener Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - GLL4763A/46 - 1001326-GLL4763A/46 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GLL4763A/46
1001326-GLL4763A/46
Diodes - Zener - Single - GLL4763A/46 1001326-GLL4763A/46
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001326-GLL4763A/46 Impedance: 250 Ω Power Dissipation: 1 W Voltage Tolerance: 5 % Zener Voltage: 91 V Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): GLL4763A/46GLL4763A4 6; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 5 µA Zener Current: 50 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001326-GLL4763A/46
Impedance: 250 Ω
Power Dissipation: 1 W
Voltage Tolerance: 5 %
Zener Voltage: 91 V
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): GLL4763A/46GLL4763A46;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Zener Current: 50 mA

Buy Now
Singapore, Singapore
Zener Diode
295-GLL4763A/46
Zener Diode 295-GLL4763A/46
Zener Diodes 91 Volt 1 Watt 5% Product overview: GLL4763A/46 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-GLL4763A/46 can be used for catalog matching and distributor lookup.

Zener Diodes 91 Volt 1 Watt 5% Product overview: GLL4763A/46 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-GLL4763A/46 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 1001326-GLL4763A/46 295-GLL4763A/46
Product Name Diodes - Zener - Single - GLL4763A/46 Zener Diode
VZ 91 volts 91 volts
Unlock Full Specs
to access all available technical data