Vishay Intertechnology, Inc. OEM Parts - OEM Parts (F - I) - GL41M-25 GL41M-25

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002437-GL41M-25 Current Rating: 1 A Reverse Voltage: 1 kV Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): GL41M-25GL41M/25; GL41M25; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 10 µA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002437-GL41M-25 Current Rating: 1 A Reverse Voltage: 1 kV Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): GL41M-25GL41M/25; GL41M25; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 10 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GL41M-25 - 1002437-GL41M-25 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GL41M-25
1002437-GL41M-25
OEM Parts - OEM Parts (F - I) - GL41M-25 1002437-GL41M-25
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002437-GL41M-25 Current Rating: 1 A Reverse Voltage: 1 kV Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): GL41M-25GL41M/25; GL41M25; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 10 µA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002437-GL41M-25
Current Rating: 1 A
Reverse Voltage: 1 kV
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): GL41M-25GL41M/25; GL41M25;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 10 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1002437-GL41M-25
Product Name OEM Parts - OEM Parts (F - I) - GL41M-25
Unlock Full Specs
to access all available technical data