Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999110-GL41K/25
Reverse Voltage: 800 V
Number of Pins: 2
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 10 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999110-GL41K/25 |
| Product Name | OEM Parts - OEM Parts (F - I) - GL41K/25 |