Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1177214-GL41J-E3/96
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AB
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-213AB, MELF (Glass)
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: GL41J
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 10μA at 600V
Capacitance at Vr, F: 8pF at 4V, 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177214-GL41J-E3/96 |
| Product Name | Electronic Surplus - GL41J-E3/96 |