The Vishay Repetitive Peak Reverse Voltage product, specifically the part number BYM10-400, is a surface mount glass passivated junction rectifier designed for high reliability applications. It features a maximum repetitive peak reverse voltage of 400V and an average forward current rating of 1.0A. The device exhibits a low forward voltage drop of 1.1V to 1.2V and a low leakage current of 10OºA at rated DC blocking voltage. It is capable of withstanding a peak forward surge current of 30A and operates within a temperature range of -65°C to +175°C. This rectifier is suitable for general-purpose rectification in power supplies, inverters, converters, and freewheeling diodes across consumer, automotive, and telecommunication applications. The device is AEC-Q101 qualified, ensuring its reliability in automotive environments, and meets MSL level 1 standards for soldering processes. The DO-213AB package is RoHS compliant, making it suitable for environmentally conscious designs.
Repetitive Peak Reverse Voltage:400V; Average Forward Current:500mA; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 14AC9165 |
| Product Name | Repetitive Peak Reverse Voltage Vishay |
| RoHS Compliant | RoHS |