Vishay Intertechnology, Inc. 300W 12V SOT-23 TVS Protection Diode GL12T-E3-08

Description
TVS Diode, 300W, 12V, Unidirectional, SOT-23-3 Product overview: GL12T-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GL12T-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 300W, 12V, Unidirectional, SOT-23-3 Product overview: GL12T-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GL12T-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W 12V SOT-23 TVS Protection Diode - 144-GL12T-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W 12V SOT-23 TVS Protection Diode
144-GL12T-E3-08
300W 12V SOT-23 TVS Protection Diode 144-GL12T-E3-08
TVS Diode, 300W, 12V, Unidirectional, SOT-23-3 Product overview: GL12T-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GL12T-E3-08 can be used for catalog matching and distributor lookup.

TVS Diode, 300W, 12V, Unidirectional, SOT-23-3 Product overview: GL12T-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GL12T-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - GL12T-E3-08 - 1040973-GL12T-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GL12T-E3-08
1040973-GL12T-E3-08
TVS - TVS - Diodes - GL12T-E3-08 1040973-GL12T-E3-08
Manufacturer: Vishay Win Source Part Number: 1040973-GL12T-E3-08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 2.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 24V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1040973-GL12T-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 2.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 24V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GL12T-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GL12T-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GL12T-E3-08
TVS DIODE 12VWM 24VC SOT23-3

TVS DIODE 12VWM 24VC SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-GL12T-E3-08 1040973-GL12T-E3-08 GL12T-E3-08
Product Name 300W 12V SOT-23 TVS Protection Diode TVS - TVS - Diodes - GL12T-E3-08 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 300 watts 300 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data