Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
VISHAY INTERTECHNOLOGY, INC.
GIB2401HE3/81 -- RECTIFIERS
Vishay Intertechnology, Inc.
Rectifiers
GIB2401HE3/81
Description
Rectifiers 50 Volt 16A 35ns Dual Common Cathode
Datasheet
Description
Rectifiers 50 Volt 16A 35ns Dual Common Cathode
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
GIB2401HE3/81
Rectifiers
GIB2401HE3/81
Rectifiers 50 Volt 16A 35ns Dual Common Cathode
Rectifiers 50 Volt 16A 35ns Dual Common Cathode
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
GIB2401HE3/81
Product Name
Rectifiers
Package
TO-263AB
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
B48-2 and B48-2T Series B482E-2 Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details
RS Components, Ltd.
Schottky Diodes & Rectifiers
2441996
Specs
Package
DO-41; DO-41
RoHS Compliant
RoHS
T
j
-55 C (-67 F)
View Details
Micross Components, Inc.
Rectifier Diode
1N5615US
Specs
I
FSM
25 amps
I
F
2000 mA
t
rr
150 ns
View Details
Infineon Technologies AG
50V 100MA Diode and Rectifier
BAR50-02V E6327
Specs
Package
Reel - TR
T
j
150 C (302 F)
View Details
2
suppliers