Vishay Precision Group Diode; Repetitive Peak Reverse Voltage Vishay GI751-E3

Description
DIODE; Repetitive Peak Reverse Voltage:100V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes
Description
DIODE; Repetitive Peak Reverse Voltage:100V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode; Repetitive Peak Reverse Voltage Vishay - 76K5520 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Repetitive Peak Reverse Voltage Vishay
76K5520
Diode; Repetitive Peak Reverse Voltage Vishay 76K5520
DIODE; Repetitive Peak Reverse Voltage:100V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

DIODE; Repetitive Peak Reverse Voltage:100V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 76K5520
Product Name Diode; Repetitive Peak Reverse Voltage Vishay
VF 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details