Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GFD50N03 GFD50N03

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060765-GFD50N03 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Continuous Drain Current (ID): 10 A
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060765-GFD50N03 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Continuous Drain Current (ID): 10 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GFD50N03 - 1060765-GFD50N03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GFD50N03
1060765-GFD50N03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GFD50N03 1060765-GFD50N03
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060765-GFD50N03 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Continuous Drain Current (ID): 10 A

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060765-GFD50N03
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Continuous Drain Current (ID): 10 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1060765-GFD50N03
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GFD50N03
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details