Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GF4800-5B GF4800-5B

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060762-GF4800-5B Mounting: SMD (SMT) Weight: 506.605978 mg Number of Channels: 1 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): GF4800-5BGF48005B; GF4800\5B; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 40 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060762-GF4800-5B Mounting: SMD (SMT) Weight: 506.605978 mg Number of Channels: 1 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): GF4800-5BGF48005B; GF4800\5B; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 40 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GF4800-5B - 1060762-GF4800-5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GF4800-5B
1060762-GF4800-5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GF4800-5B 1060762-GF4800-5B
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060762-GF4800-5B Mounting: SMD (SMT) Weight: 506.605978 mg Number of Channels: 1 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): GF4800-5BGF48005B; GF4800\5B; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 40 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060762-GF4800-5B
Mounting: SMD (SMT)
Weight: 506.605978 mg
Number of Channels: 1
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Alternative Parts (Cross-Reference): GF4800-5BGF48005B; GF4800\5B;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 40 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1060762-GF4800-5B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GF4800-5B
Package Type SOT3; SO
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details
CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0380 ohms
View Details
8 suppliers