Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - GF1K GF1K

Description
Manufacturer: General Semiconductor Win Source Part Number: 1177126-GF1K Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: General Semiconductor Win Source Part Number: 1177126-GF1K Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GF1K - 1177126-GF1K - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GF1K
1177126-GF1K
Diodes, Rectifiers - Single - GF1K 1177126-GF1K
Manufacturer: General Semiconductor Win Source Part Number: 1177126-GF1K Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: General Semiconductor
Win Source Part Number: 1177126-GF1K
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1177126-GF1K
Product Name Diodes, Rectifiers - Single - GF1K
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Switching Diodes - 1220852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4967 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 198 mA
IR 2 mA
View Details
PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details