Vishay Precision Group Repetitive Peak Reverse Voltage Vishay GF1J-E3/67A.

Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; Operating Temperature Max:175°C; Diode Case Style:DO-214BA RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; Operating Temperature Max:175°C; Diode Case Style:DO-214BA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Vishay - 25AC9657 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Vishay
25AC9657
Repetitive Peak Reverse Voltage Vishay 25AC9657
Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; Operating Temperature Max:175°C; Diode Case Style:DO-214BA RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; Operating Temperature Max:175°C; Diode Case Style:DO-214BA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC9657
Product Name Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-02R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details