Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006393-GF1B/17
Reverse Voltage: 100 V
Number of Pins: 2
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): GF1B/17GF1B-17; GF1B/17-; GF1B17;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Recovery Time: 3 µs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1006393-GF1B/17 |
| Product Name | OEM Parts - OEM Parts (F - I) - GF1B/17 |