Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192381-GDZ9V1B-V-G-
Zener Voltage: 9.1 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 500 nA
Max Power Dissipation: 200 mW
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192381-GDZ9V1B-V-G-08 |
| Product Name | Custom Parts - Custom Parts (E - I) - GDZ9V1B-V-G-08 |