Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997181-GDZ4V7B-V-GS0
Impedance: 100 Ω
Power Dissipation: 200 mW
Voltage Tolerance: 2 %
Zener Voltage: 4.65 V
Number of Pins: 2
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 2 µA
Max Power Dissipation: 200 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997181-GDZ4V7B-V-GS08 |
| Product Name | OEM Parts - OEM Parts (F - I) - GDZ4V7B-V-GS08 |