Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060710-GDZ2V0B-V-GS
Packaging: Cut Tape
Termination: SMD/SMT
Impedance: 100 Ω
Power Dissipation: 200 mW
Voltage Tolerance: 4 %
Zener Voltage: 2 V
Number of Pins: 2
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): GDZ2V0B-V-GS08GDZ2V0
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 120 µA
Max Power Dissipation: 200 mW
Test Current: 5 mA
Diode Zener Single 2V 4% 200mW 2-Pin SOD-323 T/R Product overview: GDZ2V0B-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-GDZ2V0B-V-GS08 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1060710-GDZ2V0B-V-GS08 | 295-GDZ2V0B-V-GS08 |
| Product Name | Diodes - Zener - Single - GDZ2V0B-V-GS08 | 2V 200mW Zener Diode |
| Pin Count | 2 | |
| RoHS Compliant | RoHS | RoHS |
| VZ | 2 volts | 2 volts |
| PD | 200 milliwatts | 200 milliwatts |