Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000863-GBU6J-E3/22
Packaging: Bulk
Number of Elements: 1
Forward Voltage: 1 V
Peak Non-Repetitive Surge Current: 175 A
Number of Pins: 4
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1000863-GBU6J-E3/22 |
| Product Name | OEM Parts - OEM Parts (F - I) - GBU6J-E3/22 |