Bridge Rectifier Single Phase Standard 800V Through Hole GBPC6
800V 6A Bridge Rectifier Diode, Through Hole, 175A Surge Product overview: GBPC608-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 6A, 175A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 800V, 6A, 175A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC608-E4/51 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325810-GBPC608-E4/5
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Bulk
Standard Package: 100
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Supplier Device Package: GBPC6
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-Square, GBPC-6
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: GBPC608-E4/51GI,GBPC
Base Product Number: GBPC608
RoHS Status: ROHS3 Compliant
BRIDGE RECT 1PHASE 800V 3A GBPC6
BRIDGE RECT 1PHASE 800V 3A GBPC6
Bridge Rectifiers 6.0 Amp 800 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | GBPC608-E4/51GI-ND | 299-GBPC608-E4/51 | 1325810-GBPC608-E4/51 | GBPC608-E4/51 | GBPC608-E4/51 | GBPC608-E4/51 |
| Product Name | Bridge Rectifiers | Through-Hole 800V 6A 175A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-Square, GBPC-6 | Bulk | GBPC6 | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps |