6A 200V Bridge Rectifier Diode, Through Hole, Module Product overview: GBPC602-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC602-E4/51 can be used for catalog matching and distributor lookup.
Vishay GBPC602-E4/51 Bridge Rectifier
Vishay GBPC602-E4/51 Bridge Rectifier
Vishay GBPC602-E4/51 Bridge Rectifier
Bridge Rectifier Single Phase Standard 200V Through Hole GBPC6
Win Source Part Number: 1368004-GBPC602-E4/5
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: 4-Square, GBPC-6
Supplier Device Package: GBPC6
Base Product Number: GBPC602
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 200 V
BRIDGE RECT 1PHASE 200V 3A GBPC6
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-GBPC602-E4/51 | 7082706P | 7082706 | GBPC602-E4/51GI-ND | 1368004-GBPC602-E4/51 | GBPC602-E4/51 |
| Product Name | Through-Hole 6A 200V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | GBPC | Gbpc6 | 4-Square, GBPC-6 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 3 amps | |||||
| Tj | -55 C (-67 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge |