Vishay Precision Group Bridge Rectifiers GBPC601-E4/51

Description
Bridge Rectifier Single Phase Standard 100V Through Hole GBPC6
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 100V Through Hole GBPC6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 112-GBPC601-E4/51-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
112-GBPC601-E4/51-ND
Bridge Rectifiers 112-GBPC601-E4/51-ND
Bridge Rectifier Single Phase Standard 100V Through Hole GBPC6

Bridge Rectifier Single Phase Standard 100V Through Hole GBPC6

Buy Now Datasheet
Bridge Rectifiers - GBPC601-E4/51 - 775008-GBPC601-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC601-E4/51
775008-GBPC601-E4/51
Bridge Rectifiers - GBPC601-E4/51 775008-GBPC601-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775008-GBPC601-E4/51 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, GBPC-6 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 5μA @ 100V Part Status: Obsolete(EOL) Family Name: GBPC601 Categories: Discrete Semiconductor Products Manufacturer Package: GBPC6 Voltage - Peak Reverse (Maximum): 100V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A Alternative Parts (Cross-Reference): KBPC601; KBPC601G; GBPC601; GBPC601-G; Introduction Date: June 18, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775008-GBPC601-E4/51
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC-6
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Part Status: Obsolete(EOL)
Family Name: GBPC601
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC6
Voltage - Peak Reverse (Maximum): 100V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A
Alternative Parts (Cross-Reference): KBPC601; KBPC601G; GBPC601; GBPC601-G;
Introduction Date: June 18, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100V 6A Diode and Rectifier - 299-GBPC601-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 6A Diode and Rectifier
299-GBPC601-E4/51
100V 6A Diode and Rectifier 299-GBPC601-E4/51
Diode Rectifier Bridge Single 100V 6A 4-Pin Case GBPC6 Product overview: GBPC601-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC601-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 100V 6A 4-Pin Case GBPC6 Product overview: GBPC601-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC601-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC601-E4/51
Bridge Rectifiers GBPC601-E4/51
Bridge Rectifiers 6.0 Amp 100 Volt

Bridge Rectifiers 6.0 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC601-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC601-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC601-E4/51
BRIDGE RECT 1PHASE 100V 6A GBPC6

BRIDGE RECT 1PHASE 100V 6A GBPC6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-GBPC601-E4/51-ND 775008-GBPC601-E4/51 299-GBPC601-E4/51 GBPC601-E4/51 GBPC601-E4/51
Product Name Bridge Rectifiers Bridge Rectifiers - GBPC601-E4/51 100V 6A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, GBPC-6 Bulk GBPC6
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data