Vishay Precision Group Bridge Rectifiers GBPC3510W-E4/51

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC3510W-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC3510W-E4/51GI-ND
Bridge Rectifiers GBPC3510W-E4/51GI-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W

Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W

Buy Now Datasheet
Bridge Rectifiers - GBPC3510W-E4/51 - 088620-GBPC3510W-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC3510W-E4/51
088620-GBPC3510W-E4/51
Bridge Rectifiers - GBPC3510W-E4/51 088620-GBPC3510W-E4/51
Manufacturer: Vishay Win Source Part Number: 088620-GBPC3510W-E4/ 51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Family Name: GBPC3510 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC-W Alternative Parts (Cross-Reference): GBPC3510GW; KBPC3510GW; KBPC3510W; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Industrial

Manufacturer: Vishay
Win Source Part Number: 088620-GBPC3510W-E4/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Family Name: GBPC3510
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-W
Alternative Parts (Cross-Reference): GBPC3510GW; KBPC3510GW; KBPC3510W;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Industrial

Buy Now Datasheet
Through-Hole 35A 1kV Diode and Rectifier - 299-GBPC3510W-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 35A 1kV Diode and Rectifier
299-GBPC3510W-E4/51
Through-Hole 35A 1kV Diode and Rectifier 299-GBPC3510W-E4/51
35A 1kV Bridge Rectifier Diode, Through Hole, Module Product overview: GBPC3510W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 35A, 1kV, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3510W-E4/51 can be used for catalog matching and distributor lookup.

35A 1kV Bridge Rectifier Diode, Through Hole, Module Product overview: GBPC3510W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 35A, 1kV, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3510W-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC3510W-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC3510W-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC3510W-E4/51
BRIDGE RECT 1P 1KV 35A GBPC-W

BRIDGE RECT 1P 1KV 35A GBPC-W

Supplier's Site
Bridge Rectifiers - GBPC3510W-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBPC3510W-E4/51
Bridge Rectifiers GBPC3510W-E4/51
BRIDGE RECT 1P 1KV 35A GBPC-W

BRIDGE RECT 1P 1KV 35A GBPC-W

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC3510W-E4/51
Bridge Rectifiers GBPC3510W-E4/51
Bridge Rectifiers 35 Amp 1000 Volt

Bridge Rectifiers 35 Amp 1000 Volt

Buy Now Datasheet
Fort Worth, TX, USA
Bridge Rectifier, Glass Pass. Single-Phase, 35 A, 700 Vrms, 1000 Vrrm, Wire Lds
70217361
Bridge Rectifier, Glass Pass. Single-Phase, 35 A, 700 Vrms, 1000 Vrrm, Wire Lds 70217361
Features: UL Recognition File Number E54214 Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting Typical IR Less Than 0.3 μA High Surge Current Capability Low Thermal Resistance Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.

Features:

  • UL Recognition File Number E54214
  • Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting
  • Typical IR Less Than 0.3 μA
  • High Surge Current Capability
  • Low Thermal Resistance
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number GBPC3510W-E4/51GI-ND 088620-GBPC3510W-E4/51 299-GBPC3510W-E4/51 GBPC3510W-E4/51 GBPC3510W-E4/51 GBPC3510W-E4/51 70217361
Product Name Bridge Rectifiers Bridge Rectifiers - GBPC3510W-E4/51 Through-Hole 35A 1kV Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifier, Glass Pass. Single-Phase, 35 A, 700 Vrms, 1000 Vrrm, Wire Lds
Rectifier Configuration / Technology Bridge Bridge
Package 4-Square, GBPC-W Bulk GBPC-W GBPC-W
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data