Vishay Precision Group Bridge Rectifiers GBPC3510-E4/51

Description
Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC3510-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC3510-E4/51GI-ND
Bridge Rectifiers GBPC3510-E4/51GI-ND
Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC

Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC

Buy Now Datasheet
1000V 35A Diode and Rectifier - 299-GBPC3510-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000V 35A Diode and Rectifier
299-GBPC3510-E4/51
1000V 35A Diode and Rectifier 299-GBPC3510-E4/51
1000V 35A 4-Pin Bridge Rectifier Diode Product overview: GBPC3510-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3510-E4/51 can be used for catalog matching and distributor lookup.

1000V 35A 4-Pin Bridge Rectifier Diode Product overview: GBPC3510-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3510-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBPC3510-E4/51 - 129206-GBPC3510-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC3510-E4/51
129206-GBPC3510-E4/51
Bridge Rectifiers - GBPC3510-E4/51 129206-GBPC3510-E4/51
Manufacturer: Vishay Win Source Part Number: 129206-GBPC3510-E4/5 1 Packaging: Bulk Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 129206-GBPC3510-E4/51
Packaging: Bulk
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - 6296358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6296358
Bridge Rectifiers 6296358
Bridge Rectifier Single 1KV 35A GBPC4

Bridge Rectifier Single 1KV 35A GBPC4

Supplier's Site
Bridge Rectifiers - 1652341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652341
Bridge Rectifiers 1652341
Bridge Rectifier Single 1KV 35A GBPC4

Bridge Rectifier Single 1KV 35A GBPC4

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC3510-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC3510-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC3510-E4/51
BRIDGE RECT 1PHASE 1KV 35A GBPC

BRIDGE RECT 1PHASE 1KV 35A GBPC

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC3510-E4/51
Bridge Rectifiers GBPC3510-E4/51
Bridge Rectifiers 35 Amp 1000 Volt

Bridge Rectifiers 35 Amp 1000 Volt

Buy Now Datasheet
BRIDGE RECT 1PHASE 1KV 35A GBPC - 884-GBPC3510-E4/51 - Utmel Electronic Limited
Hong Kong, China
BRIDGE RECT 1PHASE 1KV 35A GBPC
884-GBPC3510-E4/51
BRIDGE RECT 1PHASE 1KV 35A GBPC 884-GBPC3510-E4/51
BRIDGE RECT 1PHASE 1KV 35A GBPC

BRIDGE RECT 1PHASE 1KV 35A GBPC

Supplier's Site
Bridge Rectifiers - GBPC3510-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBPC3510-E4/51
Bridge Rectifiers GBPC3510-E4/51
BRIDGE RECT 1PHASE 1KV 35A GBPC

BRIDGE RECT 1PHASE 1KV 35A GBPC

Supplier's Site Datasheet
DIODE RECTIFIER BRIDGE SINGLE 1KV 35A 4-PIN CASE GBPC BULK - 70217674 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE RECTIFIER BRIDGE SINGLE 1KV 35A 4-PIN CASE GBPC BULK
70217674
DIODE RECTIFIER BRIDGE SINGLE 1KV 35A 4-PIN CASE GBPC BULK 70217674
DIODE RECTIFIER BRIDGE SINGLE 1KV 35A 4-PIN CASE GBPC BULK

DIODE RECTIFIER BRIDGE SINGLE 1KV 35A 4-PIN CASE GBPC BULK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes
Product Number GBPC3510-E4/51GI-ND 299-GBPC3510-E4/51 129206-GBPC3510-E4/51 6296358 GBPC3510-E4/51 GBPC3510-E4/51 884-GBPC3510-E4/51 GBPC3510-E4/51 70217674
Product Name Bridge Rectifiers 1000V 35A Diode and Rectifier Bridge Rectifiers - GBPC3510-E4/51 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers BRIDGE RECT 1PHASE 1KV 35A GBPC Bridge Rectifiers DIODE RECTIFIER BRIDGE SINGLE 1KV 35A 4-PIN CASE GBPC BULK
Rectifier Configuration / Technology Bridge Bridge
Package 4-Square, GBPC Gbpc GBPC
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase Single Phase
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data