Vishay Precision Group Bridge Rectifiers GBPC3506-E4/51

Description
Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC3506-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC3506-E4/51GI-ND
Bridge Rectifiers GBPC3506-E4/51GI-ND
Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC

Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC

Buy Now Datasheet
Bridge Rectifiers - GBPC3506-E4/51 - 067638-GBPC3506-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC3506-E4/51
067638-GBPC3506-E4/51
Bridge Rectifiers - GBPC3506-E4/51 067638-GBPC3506-E4/51
Manufacturer: Vishay Win Source Part Number: 067638-GBPC3506-E4/5 1 Packaging: Bulk Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Vishay
Win Source Part Number: 067638-GBPC3506-E4/51
Packaging: Bulk
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now Datasheet
35A 600V Diode and Rectifier - 299-GBPC3506-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35A 600V Diode and Rectifier
299-GBPC3506-E4/51
35A 600V Diode and Rectifier 299-GBPC3506-E4/51
35A 600V Bridge Rectifier Module, 4-Pin Product overview: GBPC3506-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3506-E4/51 can be used for catalog matching and distributor lookup.

35A 600V Bridge Rectifier Module, 4-Pin Product overview: GBPC3506-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3506-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 7005419P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005419P
Bridge Rectifiers 7005419P
Bridge Rectifier Diode 35A 600V GBPC

Bridge Rectifier Diode 35A 600V GBPC

Supplier's Site
Bridge Rectifiers - 7005419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005419
Bridge Rectifiers 7005419
Bridge Rectifier Diode 35A 600V GBPC

Bridge Rectifier Diode 35A 600V GBPC

Supplier's Site
Bridge Rectifiers - 1452211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1452211
Bridge Rectifiers 1452211
Bridge Rectifier Diode 35A 600V GBPC

Bridge Rectifier Diode 35A 600V GBPC

Supplier's Site
Bridge Rectifier, Glass Pass. Single-Phase, 35 A, 420 Vrms, 600 Vrrm, RoHS - 70217360 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier, Glass Pass. Single-Phase, 35 A, 420 Vrms, 600 Vrrm, RoHS
70217360
Bridge Rectifier, Glass Pass. Single-Phase, 35 A, 420 Vrms, 600 Vrrm, RoHS 70217360
Features: UL Recognition File Number E54214 Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting Typical IR Less Than 0.3 μA High Surge Current Capability Low Thermal Resistance Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.

Features:

  • UL Recognition File Number E54214
  • Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting
  • Typical IR Less Than 0.3 μA
  • High Surge Current Capability
  • Low Thermal Resistance
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.
Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC3506-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC3506-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC3506-E4/51
BRIDGE RECT 1PHASE 600V 35A GBPC

BRIDGE RECT 1PHASE 600V 35A GBPC

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC3506-E4/51
Bridge Rectifiers GBPC3506-E4/51
Bridge Rectifiers 35 Amp 600 Volt

Bridge Rectifiers 35 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number GBPC3506-E4/51GI-ND 067638-GBPC3506-E4/51 299-GBPC3506-E4/51 7005419P 7005419 70217360 GBPC3506-E4/51 GBPC3506-E4/51
Product Name Bridge Rectifiers Bridge Rectifiers - GBPC3506-E4/51 35A 600V Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifier, Glass Pass. Single-Phase, 35 A, 420 Vrms, 600 Vrrm, RoHS Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge Bridge Bridge
Package 4-Square, GBPC Bulk GBPC Gbpc GBPC GBPC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) 150 C (302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data