Diode Rectifier Bridge Single 400V 35A 4-Pin Case GBPC-W Bulk Product overview: GBPC3504W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3504W-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Through Hole GBPC-W
Manufacturer: Vishay
Win Source Part Number: 131728-GBPC3504W-E4/
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Bridge Rectifiers 35 Amp 400 Volt
BRIDGE RECT 1P 400V 35A GBPC-W
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-GBPC3504W-E4/51 | GBPC3504W-E4/51GI-ND | 131728-GBPC3504W-E4/51 | GBPC3504W-E4/51 | GBPC3504W-E4/51 |
| Product Name | 400V 35A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - GBPC3504W-E4/51 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-Square, GBPC-W | GBPC-W | ||
| RoHS Compliant | RoHS | ||||
| IO | 35 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |