Vishay Precision Group Bridge Rectifiers - GBPC3504-E4/51 GBPC3504-E4/51

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775005-GBPC3504-E4/5 1 Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, GBPC Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 5μA @ 400V Family Name: GBPC3504 Categories: Discrete Semiconductor Products Manufacturer Package: GBPC Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A Alternative Parts (Cross-Reference): FB3504; GBPC3504-F; FB3504-B125/110-35; GBPC3504 T0; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775005-GBPC3504-E4/5 1 Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, GBPC Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 5μA @ 400V Family Name: GBPC3504 Categories: Discrete Semiconductor Products Manufacturer Package: GBPC Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A Alternative Parts (Cross-Reference): FB3504; GBPC3504-F; FB3504-B125/110-35; GBPC3504 T0; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC3504-E4/51 - 775005-GBPC3504-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC3504-E4/51
775005-GBPC3504-E4/51
Bridge Rectifiers - GBPC3504-E4/51 775005-GBPC3504-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775005-GBPC3504-E4/5 1 Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, GBPC Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 5μA @ 400V Family Name: GBPC3504 Categories: Discrete Semiconductor Products Manufacturer Package: GBPC Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A Alternative Parts (Cross-Reference): FB3504; GBPC3504-F; FB3504-B125/110-35; GBPC3504 T0; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775005-GBPC3504-E4/51
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Family Name: GBPC3504
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A
Alternative Parts (Cross-Reference): FB3504; GBPC3504-F; FB3504-B125/110-35; GBPC3504 T0;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - 6296320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6296320
Bridge Rectifiers 6296320
Bridge Rectifier Single 400V 35A GBPC4

Bridge Rectifier Single 400V 35A GBPC4

Supplier's Site
Bridge Rectifiers - 1451751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1451751
Bridge Rectifiers 1451751
Bridge Rectifier Single 400V 35A GBPC4

Bridge Rectifier Single 400V 35A GBPC4

Supplier's Site
Bridge Rectifiers - GBPC3504-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC3504-E4/51GI-ND
Bridge Rectifiers GBPC3504-E4/51GI-ND
Bridge Rectifier Single Phase Standard 400V QC Terminal GBPC

Bridge Rectifier Single Phase Standard 400V QC Terminal GBPC

Buy Now Datasheet
35A 400V Diode and Rectifier - 299-GBPC3504-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35A 400V Diode and Rectifier
299-GBPC3504-E4/51
35A 400V Diode and Rectifier 299-GBPC3504-E4/51
35A 400V Bridge Rectifier Diode Module Product overview: GBPC3504-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3504-E4/51 can be used for catalog matching and distributor lookup.

35A 400V Bridge Rectifier Diode Module Product overview: GBPC3504-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3504-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC3504-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC3504-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC3504-E4/51
BRIDGE RECT 1PHASE 400V 35A GBPC

BRIDGE RECT 1PHASE 400V 35A GBPC

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC3504-E4/51
Bridge Rectifiers GBPC3504-E4/51
Bridge Rectifiers 35 Amp 400 Volt

Bridge Rectifiers 35 Amp 400 Volt

Buy Now Datasheet
Bridge Rectifier, Glass Pass. Single-Phase, 35 A, 280 Vrms, 400 Vrrm, RoHS - 70217359 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier, Glass Pass. Single-Phase, 35 A, 280 Vrms, 400 Vrrm, RoHS
70217359
Bridge Rectifier, Glass Pass. Single-Phase, 35 A, 280 Vrms, 400 Vrrm, RoHS 70217359
Features: UL Recognition File Number E54214 Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting Typical IR Less Than 0.3 μA High Surge Current Capability Low Thermal Resistance Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.

Features:

  • UL Recognition File Number E54214
  • Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting
  • Typical IR Less Than 0.3 μA
  • High Surge Current Capability
  • Low Thermal Resistance
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.
Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 775005-GBPC3504-E4/51 6296320 GBPC3504-E4/51GI-ND 299-GBPC3504-E4/51 GBPC3504-E4/51 GBPC3504-E4/51 70217359
Product Name Bridge Rectifiers - GBPC3504-E4/51 Bridge Rectifiers Bridge Rectifiers 35A 400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifier, Glass Pass. Single-Phase, 35 A, 280 Vrms, 400 Vrrm, RoHS
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Unlock Full Specs
to access all available technical data