Win Source Part Number: 1050820-GBPC3502-E4/
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 100
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Mounting Type: QC Terminal
Package / Case: 4-Square, GBPC
Supplier Device Package: GBPC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): KBPC3502; GBPC3504-E4/51; GBPC2510W-E4/51; GBPC2506W-E4/51; GBPC3504; GBPC2504; GBPC2502GBPC3502-E4/
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: GBPC3502-E4/1,GBPC35
Base Product Number: GBPC3502
Diode Rectifier Bridge Single 200V 35A 4-Pin Case GBPC Bulk Product overview: GBPC3502-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3502-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V QC Terminal GBPC
Vishay GBPC3502-E4/51 Bridge Rectifier
Vishay GBPC3502-E4/51 Bridge Rectifier
Vishay GBPC3502-E4/51 Bridge Rectifier
BRIDGE RECT 1PHASE 200V 35A GBPC
Bridge Rectifiers 35 Amp 200 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1050820-GBPC3502-E4/51 | 299-GBPC3502-E4/51 | GBPC3502-E4/51GI-ND | 8122303 | 8122303P | GBPC3502-E4/51 | GBPC3502-E4/51 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 200V 35A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||||||
| VF | 1.1 volts | 1.1 volts | |||||
| IR | 0.0050 mA | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Bulk | 4-Square, GBPC | Gbpc | GBPC | GBPC |