Vishay Precision Group Bridge Rectifiers GBPC2510W-E4/51

Description
DiodeRectifierBridge Single1KV25A4-Pin
Request a Quote Datasheet
Description
DiodeRectifierBridge Single1KV25A4-Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 8122296P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8122296P
Bridge Rectifiers 8122296P
DiodeRectifierBridge Single1KV25A4-Pin

DiodeRectifierBridgeSingle1KV25A4-Pin

Supplier's Site
Bridge Rectifiers - 8122296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8122296
Bridge Rectifiers 8122296
DiodeRectifierBridge Single1KV25A4-Pin

DiodeRectifierBridgeSingle1KV25A4-Pin

Supplier's Site
Bridge Rectifiers - 1657025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1657025
Bridge Rectifiers 1657025
DiodeRectifierBridge Single1KV25A4-Pin

DiodeRectifierBridgeSingle1KV25A4-Pin

Supplier's Site
Bridge Rectifiers - GBPC2510W-E4/51 - 872608-GBPC2510W-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC2510W-E4/51
872608-GBPC2510W-E4/51
Bridge Rectifiers - GBPC2510W-E4/51 872608-GBPC2510W-E4/51
Manufacturer: Vishay Win Source Part Number: 872608-GBPC2510W-E4/ 51 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole GBPC-W Package: 4-Square, GBPC-W Package: Bulk Mounting: Through Hole Family Name: GBPC2510 Categories: Discrete Semiconductor Products Case / Package: GBPC-W ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: GBPC2510WE451, GBPC2510W-E4/51-ND, GBPC2510W-E4/51GI

Manufacturer: Vishay
Win Source Part Number: 872608-GBPC2510W-E4/51
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole GBPC-W
Package: 4-Square, GBPC-W
Package: Bulk
Mounting: Through Hole
Family Name: GBPC2510
Categories: Discrete Semiconductor Products
Case / Package: GBPC-W
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: GBPC2510WE451, GBPC2510W-E4/51-ND, GBPC2510W-E4/51GI

Buy Now Datasheet
1KV 25A Diode and Rectifier - 299-GBPC2510W-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 25A Diode and Rectifier
299-GBPC2510W-E4/51
1KV 25A Diode and Rectifier 299-GBPC2510W-E4/51
Diode Rectifier Bridge Single 1KV 25A 4-Pin Case GBPC-W Bulk Product overview: GBPC2510W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2510W-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 1KV 25A 4-Pin Case GBPC-W Bulk Product overview: GBPC2510W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2510W-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBPC2510W-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC2510W-E4/51GI-ND
Bridge Rectifiers GBPC2510W-E4/51GI-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W

Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC2510W-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC2510W-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC2510W-E4/51
BRIDGE RECT 1P 1KV 25A GBPC-W

BRIDGE RECT 1P 1KV 25A GBPC-W

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC2510W-E4/51
Bridge Rectifiers GBPC2510W-E4/51
Bridge Rectifiers 25 Amp 1000 Volt

Bridge Rectifiers 25 Amp 1000 Volt

Buy Now Datasheet
Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 700 Vrms, 1000 Vrrm, Wire Lds - 70217358 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 700 Vrms, 1000 Vrrm, Wire Lds
70217358
Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 700 Vrms, 1000 Vrrm, Wire Lds 70217358
Features: UL Recognition File Number E54214 Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting Typical IR Less Than 0.3 μA High Surge Current Capability Low Thermal Resistance Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.

Features:

  • UL Recognition File Number E54214
  • Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting
  • Typical IR Less Than 0.3 μA
  • High Surge Current Capability
  • Low Thermal Resistance
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 8122296P 8122296 872608-GBPC2510W-E4/51 299-GBPC2510W-E4/51 GBPC2510W-E4/51GI-ND GBPC2510W-E4/51 GBPC2510W-E4/51 70217358
Product Name Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - GBPC2510W-E4/51 1KV 25A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 700 Vrms, 1000 Vrrm, Wire Lds
Rectifier Configuration / Technology Bridge Bridge Bridge Bridge
Package GBPC Gbpc-w Bulk 4-Square, GBPC-W GBPC-W GBPC-W
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Diode Type Bridge Rectifier Single Phase Standard 1 kV Through Hole GBPC-W
Unlock Full Specs
to access all available technical data