Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775002-GBPC2510-E4/5
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Family Name: GBPC2510
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 12.5A
Alternative Parts (Cross-Reference): FB2510; BR2510; GBPC2510-G; FB2510-B500/440-25;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC
25A 1kV Bridge Rectifier Diode, 4-Pin, Screw Mount Product overview: GBPC2510-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 1kV, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2510-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 25 Amp 1000 Volt
BRIDGE RECT 1PHASE 1KV 25A GBPC
Diode Rectifier Bridge Single 1KV 25A 4-Pin Case GBPC Bulk
BRIDGE RECT 1PHASE 1KV 25A GBPC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 775002-GBPC2510-E4/51 | GBPC2510-E4/51GI-ND | 299-GBPC2510-E4/51 | GBPC2510-E4/51 | GBPC2510-E4/51 | 884-GBPC2510-E4/51 | GBPC2510-E4/51 |
| Product Name | Bridge Rectifiers - GBPC2510-E4/51 | Bridge Rectifiers | 25A 1kV Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diode Rectifier Bridge Single 1KV 25A 4-Pin Case GBPC Bulk | Bridge Rectifiers |
| Diode Type | Single Phase | Single Phase | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |