DiodeRectifierBridge
DiodeRectifierBridge
DiodeRectifierBridge
Manufacturer: Vishay
Win Source Part Number: 016665-GBPC2508W-E4/
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 12.5A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 800V Through Hole GBPC-W
Diode Rectifier Bridge Single 800V 25A 4-Pin Case GBPC-W Bulk Product overview: GBPC2508W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2508W-E4/51 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 800V 25A GBPC-W
BRIDGE RECT 1P 800V 25A GBPC-W
Bridge Rectifiers 25 Amp 800 Volt
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 8122293P | 8122293 | 016665-GBPC2508W-E4/51 | GBPC2508W-E4/51GI-ND | 299-GBPC2508W-E4/51 | GBPC2508W-E4/51 | GBPC2508W-E4/51 | GBPC2508W-E4/51 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - GBPC2508W-E4/51 | Bridge Rectifiers | 800V 25A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | |||||
| Package | GBPC | Gbpc-w | 4-Square, GBPC-W | Bulk | GBPC-W | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase |