Vishay Precision Group Bridge Rectifiers GBPC2508-E4/51

Description
Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC2508-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC2508-E4/51GI-ND
Bridge Rectifiers GBPC2508-E4/51GI-ND
Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC

Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC

Buy Now Datasheet
Bridge Rectifiers - GBPC2508-E4/51 - 775000-GBPC2508-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC2508-E4/51
775000-GBPC2508-E4/51
Bridge Rectifiers - GBPC2508-E4/51 775000-GBPC2508-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775000-GBPC2508-E4/5 1 Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, GBPC Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Current - Reverse Leakage @ Vr: 5μA @ 800V Family Name: GBPC2508 Categories: Discrete Semiconductor Products Manufacturer Package: GBPC Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 12.5A Alternative Parts (Cross-Reference): FB2508; BR2508; FB2508-B380/340-25; MP258; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775000-GBPC2508-E4/51
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Family Name: GBPC2508
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 12.5A
Alternative Parts (Cross-Reference): FB2508; BR2508; FB2508-B380/340-25; MP258;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - 6296178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6296178
Bridge Rectifiers 6296178
Bridge Rectifier Single 800V 25A GBPC4

Bridge Rectifier Single 800V 25A GBPC4

Supplier's Site
Bridge Rectifiers - 1652410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652410
Bridge Rectifiers 1652410
Bridge Rectifier Single 800V 25A GBPC4

Bridge Rectifier Single 800V 25A GBPC4

Supplier's Site
800V 25A Diode and Rectifier - 299-GBPC2508-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 25A Diode and Rectifier
299-GBPC2508-E4/51
800V 25A Diode and Rectifier 299-GBPC2508-E4/51
Diode Rectifier Bridge Single 800V 25A 4-Pin Case GBPC Bulk Product overview: GBPC2508-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2508-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 800V 25A 4-Pin Case GBPC Bulk Product overview: GBPC2508-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2508-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC2508-E4/51
Bridge Rectifiers GBPC2508-E4/51
Bridge Rectifiers 25 Amp 800 Volt

Bridge Rectifiers 25 Amp 800 Volt

Buy Now Datasheet
Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 560 Vrms, 800 Vrrm, RoHS - 70217357 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 560 Vrms, 800 Vrrm, RoHS
70217357
Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 560 Vrms, 800 Vrrm, RoHS 70217357
Features: UL Recognition File Number E54214 Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting Typical IR Less Than 0.3 μA High Surge Current Capability Low Thermal Resistance Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.

Features:

  • UL Recognition File Number E54214
  • Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting
  • Typical IR Less Than 0.3 μA
  • High Surge Current Capability
  • Low Thermal Resistance
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.
Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC2508-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC2508-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC2508-E4/51
BRIDGE RECT 1PHASE 800V 25A GBPC

BRIDGE RECT 1PHASE 800V 25A GBPC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number GBPC2508-E4/51GI-ND 775000-GBPC2508-E4/51 6296178 299-GBPC2508-E4/51 GBPC2508-E4/51 70217357 GBPC2508-E4/51
Product Name Bridge Rectifiers Bridge Rectifiers - GBPC2508-E4/51 Bridge Rectifiers 800V 25A Diode and Rectifier Bridge Rectifiers Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 560 Vrms, 800 Vrrm, RoHS Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge Bridge
Package 4-Square, GBPC Gbpc Bulk GBPC GBPC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data