Vishay Precision Group Bridge Rectifiers - GBPC2502-E4/51 GBPC2502-E4/51

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 813536-GBPC2502-E4/5 1 Packaging: Bulk Mounting Style: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Supplier Device Package: GBPC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-Square, GBPC Voltage - Peak Reverse (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 5μA at 200V Part Number Series: GBPC2502
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 813536-GBPC2502-E4/5 1 Packaging: Bulk Mounting Style: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Supplier Device Package: GBPC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-Square, GBPC Voltage - Peak Reverse (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 5μA at 200V Part Number Series: GBPC2502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC2502-E4/51 - 813536-GBPC2502-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC2502-E4/51
813536-GBPC2502-E4/51
Bridge Rectifiers - GBPC2502-E4/51 813536-GBPC2502-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 813536-GBPC2502-E4/5 1 Packaging: Bulk Mounting Style: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Supplier Device Package: GBPC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-Square, GBPC Voltage - Peak Reverse (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 5μA at 200V Part Number Series: GBPC2502

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 813536-GBPC2502-E4/51
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Supplier Device Package: GBPC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-Square, GBPC
Voltage - Peak Reverse (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A
Current - Reverse Leakage at Vr: 5μA at 200V
Part Number Series: GBPC2502

Buy Now
200V 25A 300pF Diode and Rectifier - 299-GBPC2502-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 25A 300pF Diode and Rectifier
299-GBPC2502-E4/51
200V 25A 300pF Diode and Rectifier 299-GBPC2502-E4/51
200V 25A Bridge Rectifier Diode, 300pF, 300A Surge Product overview: GBPC2502-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A, 300pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 25A, 300pF, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2502-E4/51 can be used for catalog matching and distributor lookup.

200V 25A Bridge Rectifier Diode, 300pF, 300A Surge Product overview: GBPC2502-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A, 300pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 25A, 300pF, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2502-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 6290186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6290186
Bridge Rectifiers 6290186
Bridge Rectifier Single 200V 25A GBPC4

Bridge Rectifier Single 200V 25A GBPC4

Supplier's Site
Bridge Rectifiers - 1652344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652344
Bridge Rectifiers 1652344
Bridge Rectifier Single 200V 25A GBPC4

Bridge Rectifier Single 200V 25A GBPC4

Supplier's Site
Bridge Rectifiers - GBPC2502-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC2502-E4/51GI-ND
Bridge Rectifiers GBPC2502-E4/51GI-ND
Bridge Rectifier Single Phase Standard 200V QC Terminal GBPC

Bridge Rectifier Single Phase Standard 200V QC Terminal GBPC

Buy Now Datasheet
Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 140 Vrms, 200 Vrrm, RoHS - 70217411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 140 Vrms, 200 Vrrm, RoHS
70217411
Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 140 Vrms, 200 Vrrm, RoHS 70217411
Features: UL Recognition File Number E54214 Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting Typical IR Less Than 0.3 μA High Surge Current Capability Low Thermal Resistance Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.

Features:

  • UL Recognition File Number E54214
  • Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting
  • Typical IR Less Than 0.3 μA
  • High Surge Current Capability
  • Low Thermal Resistance
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.
Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC2502-E4/51
Bridge Rectifiers GBPC2502-E4/51
Bridge Rectifiers 25 Amp 200 Volt

Bridge Rectifiers 25 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC2502-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC2502-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC2502-E4/51
BRIDGE RECT 1PHASE 200V 25A GBPC

BRIDGE RECT 1PHASE 200V 25A GBPC

Supplier's Site
Bridge Rectifiers - GBPC2502-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBPC2502-E4/51
Bridge Rectifiers GBPC2502-E4/51
BRIDGE RECT 1PHASE 200V 25A GBPC

BRIDGE RECT 1PHASE 200V 25A GBPC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes
Product Number 813536-GBPC2502-E4/51 299-GBPC2502-E4/51 6290186 GBPC2502-E4/51GI-ND 70217411 GBPC2502-E4/51 GBPC2502-E4/51 GBPC2502-E4/51
Product Name Bridge Rectifiers - GBPC2502-E4/51 200V 25A 300pF Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifier, Glass Pass. Single-Phase, 25 A, 140 Vrms, 200 Vrrm, RoHS Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
IR 0.0050 mA 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Package Bulk Gbpc 4-Square, GBPC GBPC GBPC
Unlock Full Specs
to access all available technical data